Higher Power Supplies, Inc. Datasheets for Pressure Washers

Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
Pressure Washers: Learn more

Product Name Notes
* 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with...
Electric Pressure Washer 1500 PSI @ 2.0 GPM 2.0 HP 115V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in...
Electric Pressure Washer 1500 PSI @ 3.0 GPM 3 HP 230V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in...
Electric Pressure Washer 1500 PSI @ 3.0 GPM 3.0 HP 230V-1 ph DD wall mount - Sale! "These Eagle series electric motor powered wall mount commercial pressure washers and power...
Electric Pressure Washer 2000 PSI @ 4.0 GPM 6.0 HP 230V-1 ph DD wall mount "These Eagle series electric motor powered wall mount commercial pressure washers and power washers are...
Electric Pressure Washer 3,500 PSI at 8.0 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested...
Electric Pressure Washer 3000 PSI @ 3.0 GPM 6.0 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the...
Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the...
Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the...
Electric Pressure Washer 5,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested...
Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested...
Electric Pressure Washer 6,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive *This picture is a representation only. "These electric motor powered industrial series pressure washers and...
Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing...
HD Pressure Washer Honda GX630 Polychain Belt Drive 3000 PSI @ 8.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and...
HD Pressure Washer Honda GX630 Polychain Belt Drive 4,000 PSI @ 5.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and...
HD Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and...
HD Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and...
HD Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7000 PSI @ 6.0 GPM (AR) *This picture is a representation only. "This Heavy Duty Kohler powered industrial series pressure...
Heavy Duty Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers...
Hot Pressure Washer Honda GX390 13 HP 3000 PSI @ 5.0 GPM Ele. start (CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are...
Hot Pressure Washer Honda GX390 13 HP 3500 PSI @ 4.0 GPM Ele. start (Gen) "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built...
Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered...
Hot Pressure Washer Honda GX390 13HP 3000 PSI @ 5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers...
Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are...
Hot Pressure Washer Honda GX690 4000 PSI @ 5.5 GPM Ele. start 20 Amp Generator(Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure...
Hot Pressure Washer Kohler Diesel 10 HP 3,200 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered...
Hot Pressure Washer Skid Honda GX630 3500 PSI @ 5.5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers...
Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5 GPM Ele. start (CAT) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers...
Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5.5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers...
Hot Pressure Washer Skid Vangurard 18HP 3500 PSI @ 5.5 GPM Ele. start *This picture is a representation only. "This Pro-Super Skid Vanguard powered commercial series pressure washer is built...
Hydro Force Diesel Fired Hot Box 115V (rated to 4,000 PSI @ 3.0 GPM) *This picture is a representation only. These models are to be used in conjunction with an...
Hydro Force Diesel Fired Hot Box 115V (rated to 4,000 PSI @ 4.0 GPM) *This picture is a representation only. These models are to be used in conjunction with an...
Hydro Force Diesel Fired Hot Box 115V (rated to 4,000 PSI @ 4.0 GPM) *This picture is a representation only. These models are to be used in conjunction with an...
Hydro Force Diesel Fired Hot Box 115V (rated to 4,000 PSI @ 6 GPM) *This picture is a representation only. These models are to be used in conjunction with an...
Hydro Force Diesel Fired Hot Box 12V (rated to 4,000 PSI @ 4 GPM) *This picture is a representation only. These models are to be used in conjunction with an...
Hydro Force Diesel Fired Hot Box 12V (rated to 4,000 PSI @ 6 GPM) *This picture is a representation only. These models are to be used in conjunction with an...
Portable Hot Electric Pressure Washer 1,500 PSI @ 2.0 GPM, 2 HP 115V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and...
Portable Hot Electric Pressure Washer 1,500 PSI @ 3.0 GPM, 3 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and...
Portable Hot Electric Pressure Washer 2,000 PSI @ 4.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and...
Portable Hot Electric Pressure Washer 3,000 PSI @ 3.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and...
Portable Hot Electric Pressure Washer 3,500 PSI @ 4.0 GPM, 10 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and...
Pressure Washer Honda GC190 6.0 HP Direct Drive 2,700 PSI @ 2.5 GPM - Semi-Pro (CAT) "As a consumer your dilemma is finding the highest value in a power washer...
Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are...
Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (Gen) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are...
Pressure Washer Honda GX390 13 HP Belt Drive 4,000 PSI @ 4.0 GPM (CAT) "These Honda powered commercial units are built and tested in the U.S. and are by far...
Pressure Washer Honda GX390 13 HP Belt Drive 4,000 PSI @ 4.0 GPM (General) "These Honda powered commercial units are built and tested in the U.S. and are by far...
Pressure Washer Honda GX390 13 HP Direct Drive 4,000 PSI @ 4.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are...
Pressure Washer Honda GX390 13 HP Direct Drive 4,000 PSI @ 4.0 GPM (Gen/Int UL) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and...
Pressure Washer Honda GX390 13 HP Direct Drive 4,000 PSI @ 4.0 GPM (General) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are...
Pressure Washer Honda GX620 20 HP Belt Drive 5,000 PSI @ 4.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by...
Pressure Washer Honda GX630 Polychain Belt Drive 3,000 PSI @ 8.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers...
Pressure Washer Honda GX630 Polychain Belt Drive 3,500 PSI @ 5.5 GPM "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and...
Pressure Washer Honda GX630 Polychain Belt Drive 4,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers...
Pressure Washer Honda GX670 24 HP Belt Drive 5,000 PSI @ 5.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by...
Pressure Washer Honda GX670 24 HP Belt Drive 6,000 PSI @ 4.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by...
Pressure Washer Honda GX690 Polychain Belt Drive 3,500 PSI @ 8.0 GPM (Max Series) "These Honda powered industrial series pressure washers and power washers are built and tested in the...
Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers...
Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Honda powered industrial series pressure washers and power...
Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers...
Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers...
Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure...
Pressure Washer Kohler CH740 Polychain Belt Drive 3000 PSI @ 10.8 GPM *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built...
Pressure Washer Kohler CH750 30 HP Polychain Belt Drive 2,800 PSI @ 12.0 GPM (Pro-Max Series) *This picture is a representation only. "These Kohler powered industrial series pressure washers and...