Higher Power Supplies, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| * This picture is a representation of a Vacu-Boom 1 1/2 " pressure hose, 25 foot (discharge). | |
| *This picture is a representation of a Steel Eagle 2" heavy duty 100' vacuum hose. | |
| *This picture is a representation of a Steel Eagle 2" heavy duty 50' vacuum hose. | |
| *This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck... | |
| *This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck... | |
| *This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing,... | |
| *This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck... | |
| *This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck... | |
| *This picture is a representation only. Design and build your own hose or adapt and repair hose in the field (No crimper required). FEATURES: • 3/8" ID x 3/8" MPT... | |
| *This picture is a representation only. Design and build your own hose or adapt and repair hose in the field (no crimper required). FEATURES: • 3/8" ID x 3/8" MPT... | |
| Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for... | |
| Goodyear 100 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer... | |
| Goodyear 300 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Pressure Hose 4000 is for use on pressure washer... | |
| Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer... | |
| This picture is a representation only. *Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include... | |
| This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck... |