Higher Power Supplies, Inc. Quick Connect Stainless Steel Plug 3/8 in FPT Now VM-220061

Description
Quick Connect Stainless Steel Plug 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard. FEATURES: • Chemical resistant • 303 Stainless steel • 5500 PSI • 3/8" FPT Stainless steel nipple *For your convenience here is a connection chart:
Description
Quick Connect Stainless Steel Plug 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard. FEATURES: • Chemical resistant • 303 Stainless steel • 5500 PSI • 3/8" FPT Stainless steel nipple *For your convenience here is a connection chart:

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Stainless Steel Plug 3/8 in FPT Now - VM-220061 - Higher Power Supplies, Inc.
Everett, WA, USA
Quick Connect Stainless Steel Plug 3/8 in FPT Now
VM-220061
Quick Connect Stainless Steel Plug 3/8 in FPT Now VM-220061
Quick Connect Stainless Steel Plug 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard. FEATURES: • Chemical resistant • 303 Stainless steel • 5500 PSI • 3/8" FPT Stainless steel nipple *For your convenience here is a connection chart:

Quick Connect Stainless Steel Plug 3/8 in FPT

*This picture is a representation.

Now -

Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard.

FEATURES:

• Chemical resistant
• 303 Stainless steel
• 5500 PSI
• 3/8" FPT Stainless steel nipple

*For your convenience here is a connection chart:

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-220061
Product Name Quick Connect Stainless Steel Plug 3/8 in FPT Now
Fitting Type Tee Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UTF-4 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Barb tubing fitting - C-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2312755 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Temperature 5 F (-15 C)
View Details