Higher Power Supplies, Inc. Banded Pipe Tee 1/2 FPT VM-142858

Description
*This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure) applications • Working pressure rating 125 PSI • Banded Pipe Tee 1/2" FPT x FPT x FPT
Description
*This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure) applications • Working pressure rating 125 PSI • Banded Pipe Tee 1/2" FPT x FPT x FPT

Suppliers

Company
Product
Description
Supplier Links
Banded Pipe Tee 1/2 FPT - VM-142858 - Higher Power Supplies, Inc.
Everett, WA, USA
Banded Pipe Tee 1/2 FPT
VM-142858
Banded Pipe Tee 1/2 FPT VM-142858
*This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure) applications • Working pressure rating 125 PSI • Banded Pipe Tee 1/2" FPT x FPT x FPT

*This picture is a representation.

Galvanized pipe fittings.

NOT recommended for high pressure piping applications.

FEATURES:

• Pressed steel fittings - external galvanized for excellent chemical resistance
• Ideal for supply line (city water pressure) applications
• Working pressure rating 125 PSI
• Banded Pipe Tee 1/2" FPT x FPT x FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142858
Product Name Banded Pipe Tee 1/2 FPT
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-2 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Quick Coupler Valving Single Shut-Off
View Details
2 suppliers
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Barb tubing fitting - N-1/4-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1762037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 12.70 mm (0.5000 inch)
Temperature -4 F (-20 C)
View Details