Higher Power Supplies, Inc. Quick Connect Chemical Injector 5 8 GPM Adjustable VM-360244

Description
*This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 5 - 8 GPM
Description
*This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 5 - 8 GPM

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Chemical Injector 5 8 GPM Adjustable - VM-360244 - Higher Power Supplies, Inc.
Everett, WA, USA
Quick Connect Chemical Injector 5 8 GPM Adjustable
VM-360244
Quick Connect Chemical Injector 5 8 GPM Adjustable VM-360244
*This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 5 - 8 GPM

*This picture is a representation.

FEATURES:

• 3500 PSI Maximum pressure
• 200° F Maximum temperature
• 5 - 8 GPM

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-360244
Product Name Quick Connect Chemical Injector 5 8 GPM Adjustable
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1761945 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details
Barb tubing fitting - N-1/2-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Minimatic® Slip-On Fitting - UTF-4 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details