Watts WaterPEX® Tubing, specifically the 1-1/2 in. White Coils (part number WPTC24-100W and WPTC24-300W), is designed for potable water applications and is manufactured without an oxygen barrier. The tubing is compliant with NSF Standards 14 and 61, ensuring its suitability for drinking water systems. It is constructed from cross-linked polyethylene and meets ASTM F876 and F877 standards for SDR-9 dimensional specifications. The maximum working pressure for this tubing is 160 psi at 73.4°F, 100 psi at 180°F, and 80 psi at 200°F. The product is available in coils of 100 ft and 300 ft lengths, with a fluid capacity of 13 gallons per 100 ft. The tubing must be installed according to Watts' installation guidelines, utilizing compatible fittings such as CrimpRing,Ñ¢ and compression fittings. It is important to note that this product is not approved for fire protection applications.
Available Models
WPTC24-100W: 1-1/2 in. x 100 ft. coil
WPTC24-300W: 1-1/2 in. x 300 ft. coil
| Watts | |
|---|---|
| Product Category | Tubing |
| Product Number | 0651091 |
| Product Name | 1-1/2 in. White Coils |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Color / Clarity | Solid |