Watts 1 in. White Coils 0651024

Description
Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil
Datasheet
Description
Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 in. White Coils - 0651024 - Watts
North Andover, MA, USA
1 in. White Coils
0651024
1 in. White Coils 0651024
Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil

Available Models
WPTC16-100W: 1 in. x 100 ft. coil
WPTC16-500W: 1 in. x 500 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0651024
Product Name 1 in. White Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details