Watts 1/2 in. Red Coils 0651057

Description
Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil WPTC08-1000R: 1/2 in. x 1000 ft. coil
Datasheet
Description
Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil WPTC08-1000R: 1/2 in. x 1000 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 in. Red Coils - 0651057 - Watts
North Andover, MA, USA
1/2 in. Red Coils
0651057
1/2 in. Red Coils 0651057
Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil WPTC08-1000R: 1/2 in. x 1000 ft. coil

Available Models
WPTC08-100R: 1/2 in. x 100 ft. coil
WPTC08-250R: 1/2 in. x 250 ft. coil
WPTC08-300R: 1/2 in. x 300 ft. coil
WPTC08-500R: 1/2 in. x 500 ft. coil
WPTC08-1000R: 1/2 in. x 1000 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0651057
Product Name 1/2 in. Red Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Open End tubing - TRO-375-022-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
PTFE Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360309 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.157 inch (4.0 mm)
Inside Diameter 0.098 inch (2.5 mm)
View Details