Watts 1 in. White Coils 0650400

Description
Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil
Datasheet
Description
Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 in. White Coils - 0650400 - Watts
North Andover, MA, USA
1 in. White Coils
0650400
1 in. White Coils 0650400
Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil

Available Models
WPTC16-100W: 1 in. x 100 ft. coil
WPTC16-500W: 1 in. x 500 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0650400
Product Name 1 in. White Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Square Open End Tubing - TSO-500-012-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details
Clearflo® 70 PVC Tubing - 1130729 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details