Watts WaterPEX® tubing, part number 0650409, is a cross-linked polyethylene tubing designed for potable water applications. This product is lead-free and manufactured without an oxygen barrier. It has a nominal size of 3/4 inch and comes in 20-foot sticks, with a total of 25 sticks per package. The maximum working pressure is rated at 160 psi at 73.4°F, 100 psi at 180°F, and 80 psi at 200°F. The tubing is compliant with NSF Standards 14 and 61, making it suitable for use in potable water systems. It is also certified for continuous hot water recirculation systems and has been tested for fire resistance. Installation requires adherence to Watts' guidelines, and connections can be made using either CrimpRing,Ñ¢ or compression fittings.
| Watts | |
|---|---|
| Product Category | Tubing |
| Product Number | 0650409 |
| Product Name | 3/4 in. White 20 ft. Sticks - 25 Sticks |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Color / Clarity | Solid |