Watts 3/4 in. Blue Coils 0651001

Description
Available Models WPTC12-100B: 3/4 in. x 100 ft. coil WPTC12-250B: 3/4 in. x 250 ft. coil WPTC12-300B: 3/4 in. x 300 ft. coil WPTC12-500B: 3/4 in. x 500 ft. coil WPTC12-1000B: 3/4 in. x 1000 ft. coil
Datasheet
Description
Available Models WPTC12-100B: 3/4 in. x 100 ft. coil WPTC12-250B: 3/4 in. x 250 ft. coil WPTC12-300B: 3/4 in. x 300 ft. coil WPTC12-500B: 3/4 in. x 500 ft. coil WPTC12-1000B: 3/4 in. x 1000 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 in. Blue Coils - 0651001 - Watts
North Andover, MA, USA
3/4 in. Blue Coils
0651001
3/4 in. Blue Coils 0651001
Available Models WPTC12-100B: 3/4 in. x 100 ft. coil WPTC12-250B: 3/4 in. x 250 ft. coil WPTC12-300B: 3/4 in. x 300 ft. coil WPTC12-500B: 3/4 in. x 500 ft. coil WPTC12-1000B: 3/4 in. x 1000 ft. coil

Available Models
WPTC12-100B: 3/4 in. x 100 ft. coil
WPTC12-250B: 3/4 in. x 250 ft. coil
WPTC12-300B: 3/4 in. x 300 ft. coil
WPTC12-500B: 3/4 in. x 500 ft. coil
WPTC12-1000B: 3/4 in. x 1000 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0651001
Product Name 3/4 in. Blue Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Tubing and Profile Struts - 4478722 - RS Components, Ltd.
Specs
Material Malleable Iron
Shape Round
Outside Diameter 1.902 inch (48.3 mm)
View Details
Silicone Rubber Tubing - SRT330 - MOCAP LLC
Specs
Type Rubber / Silicone; Structural
Material Synthetic Rubber
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details