Watts 1/2 in. Blue Coils 0651055

Description
Available Models WPTC08-100B: 1/2 in. x 100 ft. coil WPTC08-250B: 1/2 in. x 250 ft. coil WPTC08-300B: 1/2 in. x 300 ft. coil WPTC08-500B: 1/2 in. x 500 ft. coil WPTC08-1000B: 1/2 in. x 1000 ft. coil
Datasheet
Description
Available Models WPTC08-100B: 1/2 in. x 100 ft. coil WPTC08-250B: 1/2 in. x 250 ft. coil WPTC08-300B: 1/2 in. x 300 ft. coil WPTC08-500B: 1/2 in. x 500 ft. coil WPTC08-1000B: 1/2 in. x 1000 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 in. Blue Coils - 0651055 - Watts
North Andover, MA, USA
1/2 in. Blue Coils
0651055
1/2 in. Blue Coils 0651055
Available Models WPTC08-100B: 1/2 in. x 100 ft. coil WPTC08-250B: 1/2 in. x 250 ft. coil WPTC08-300B: 1/2 in. x 300 ft. coil WPTC08-500B: 1/2 in. x 500 ft. coil WPTC08-1000B: 1/2 in. x 1000 ft. coil

Available Models
WPTC08-100B: 1/2 in. x 100 ft. coil
WPTC08-250B: 1/2 in. x 250 ft. coil
WPTC08-300B: 1/2 in. x 300 ft. coil
WPTC08-500B: 1/2 in. x 500 ft. coil
WPTC08-1000B: 1/2 in. x 1000 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0651055
Product Name 1/2 in. Blue Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrabake™ Tubing - ST1250 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
4900 PVC Tubing & Sleeving -  - Pexco
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Superthane® Polyurethane Tubing - 2101302 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details