Available Models
WPTC20-100W: 1-1/4 in. x 100 ft. coil
WPTC20-300W: 1-1/4 in. x 300 ft. coil
| Watts | |
|---|---|
| Product Category | Tubing |
| Product Number | 0650403 |
| Product Name | 1-1/4 in. White Coils |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Color / Clarity | Solid |