Watts 1/2 in. Red Coils 0650377

Description
Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil WPTC08-1000R: 1/2 in. x 1000 ft. coil
Datasheet
Description
Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil WPTC08-1000R: 1/2 in. x 1000 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 in. Red Coils - 0650377 - Watts
North Andover, MA, USA
1/2 in. Red Coils
0650377
1/2 in. Red Coils 0650377
Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil WPTC08-1000R: 1/2 in. x 1000 ft. coil

Available Models
WPTC08-100R: 1/2 in. x 100 ft. coil
WPTC08-250R: 1/2 in. x 250 ft. coil
WPTC08-300R: 1/2 in. x 300 ft. coil
WPTC08-500R: 1/2 in. x 500 ft. coil
WPTC08-1000R: 1/2 in. x 1000 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0650377
Product Name 1/2 in. Red Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details