Watts 3/4 in. White Coils 0651036

Description
Available Models WPTC12-100W: 3/4 in. x 100 ft. coil WPTC12-300W: 3/4 in. x 300 ft. coil WPTC12-500W: 3/4 in. x 500 ft. coil WPTC12-1000W: 3/4 in. x 1000 ft. coil
Datasheet
Description
Available Models WPTC12-100W: 3/4 in. x 100 ft. coil WPTC12-300W: 3/4 in. x 300 ft. coil WPTC12-500W: 3/4 in. x 500 ft. coil WPTC12-1000W: 3/4 in. x 1000 ft. coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 in. White Coils - 0651036 - Watts
North Andover, MA, USA
3/4 in. White Coils
0651036
3/4 in. White Coils 0651036
Available Models WPTC12-100W: 3/4 in. x 100 ft. coil WPTC12-300W: 3/4 in. x 300 ft. coil WPTC12-500W: 3/4 in. x 500 ft. coil WPTC12-1000W: 3/4 in. x 1000 ft. coil

Available Models
WPTC12-100W: 3/4 in. x 100 ft. coil
WPTC12-300W: 3/4 in. x 300 ft. coil
WPTC12-500W: 3/4 in. x 500 ft. coil
WPTC12-1000W: 3/4 in. x 1000 ft. coil

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Tubing
Product Number 0651036
Product Name 3/4 in. White Coils
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details