Megadyne Americas Datasheets for Timing Belts (metric)

Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more

Page: 1 2 3 4
Product Name Notes
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

<< Prev Next >>