Megadyne Americas 5M HTD® Neoprene Timing Belt 555-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 555-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
555-5M
5M HTD® Neoprene Timing Belt 555-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 555-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 89 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M089090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 500 mm (19.69 inch)
View Details
Timing Belt, 3mm HTD Pitch, TruMotion -  - York Industries, Inc.
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Belt Length 87 to 1956 mm (3.43 to 77.01 inch)
View Details