Megadyne Americas Datasheets for Round Belts and O-ring Belts
Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications.
Round Belts and O-ring Belts: Learn more
| Product Name | Notes |
|---|---|
| Can Cable Material: PH, thermoplastic polyester elastomer, shore hardness 55D Temperature range -5° to 80° C Quality round belts, versatile reinforcement options, extended roll lengths and a patented on-site splicing... | |
| Hollow Belts Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C Hollow Yellow Belts allow the user to join belts quickly and reliably, with... | |
| Round belt Material: PH, themoplastic polyester elastomer, shore hardness 100A, 55 D Temperature range -5° to 80° C | |
| Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C | |
| Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D Temperature range 0 - 80 C | |
| Round Belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D Temperature range 0° to 80° C | |
| Round Belt Material: PW, themoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C |