Megadyne Americas 3MR Power Grip® GT® 2 Neoprene Timing Belt 3MR-99

Description
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3MR Power Grip® GT® 2 Neoprene Timing Belt - 3MR-99 - Megadyne Americas
Pineville, NC, United States
3MR Power Grip® GT® 2 Neoprene Timing Belt
3MR-99
3MR Power Grip® GT® 2 Neoprene Timing Belt 3MR-99
3MR Power Grip® GT® 2 Neoprene 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

3MR Power Grip® GT® 2 Neoprene

3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 3MR-99
Product Name 3MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 3mm; GT 2 3mm Pitch
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 99 mm (3.9 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1050 mm (41.34 inch)
View Details
2 mm (GT3) Pitch, 285 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M285060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Open Ended Timing Belts - AT5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch AT 5mm
Features Open-Ended
Belt Width 10 to 150 mm (0.3937 to 5.91 inch)
View Details