Megadyne Americas 2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-852

Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-852 - Megadyne Americas
Pineville, NC, United States
2MR Power Grip® GT® 2 Neoprene Timing Belt
2MR-852
2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-852
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

2MR Power Grip® GT® 2 Neoprene

2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2MR-852
Product Name 2MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 852 mm (33.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
2 mm (GT3) Pitch, 183 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M183060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details