Megadyne Americas Datasheets for Timing Belts (metric)

Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more

Page: 1 2 3 4
Product Name Notes
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
3M HTD® Neoprene Double Sided Double Sided 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
AT10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
AT20 Urethane Steel 20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
AT3 Urethane Steel 3mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
SECA® Timing Belt - AT10 Steel Cords SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease,...
SECA® Timing Belt - AT10L Steel Cords SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease,...
SECA® Timing Belt - AT20 Steel Cords SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease,...
SECA® Timing Belt - AT5 Steel Cords SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease,...
SECAflex® Timing Belt - AT10 Steel Cords SECAflex® polyurethane timing belts offer all the performance characteristics of SECA belts in a truly endless steel-reinforced configuration that offers superior performance in...
SECAflex® Timing Belt - AT20 Steel Cords SECAflex® polyurethane timing belts offer all the performance characteristics of SECA belts in a truly endless steel-reinforced configuration that offers superior performance in...
SECAflex® Timing Belt - AT5 Steel Cords SECAflex® polyurethane timing belts offer all the performance characteristics of SECA belts in a truly endless steel-reinforced configuration that offers superior performance in...
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Twin Power - Power Grip® GT® 8M Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

<< Prev Next >>