3MR Power Grip® GT® 2 Neoprene
3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 3MR-231 |
| Product Name | 3MR Power Grip® GT® 2 Neoprene Timing Belt |
| Metric Pitch | GT 3mm; GT 2 3mm Pitch |
| Belt Width | 5 to 25.4 mm (0.1969 to 1 inch) |
| Belt Length | 231 mm (9.09 inch) |