Megadyne Americas 5M HTD® Neoprene Timing Belt 600-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 600-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
600-5M
5M HTD® Neoprene Timing Belt 600-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 600-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 500 mm (19.69 inch)
View Details
2 mm (GT3) Pitch, 46 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M046030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 5mm
Features Open-Ended
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
View Details