Megadyne Americas 3M HTD® Neoprene Timing Belt 336-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 336-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
336-3M
3M HTD® Neoprene Timing Belt 336-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 336-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (3MM) Pitch, 179 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M179090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 560 mm (22.05 inch)
View Details
Synchro-Link® Timing Belts - Polyurethane (Metric) (T2.5, T5, T10) -  - Bando American, Inc.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 3 to 50 mm (0.1181 to 1.97 inch)
Number of Teeth 20 to 288
View Details