Megadyne Americas 5M HTD® Neoprene Timing Belt 350-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 350-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
350-5M
5M HTD® Neoprene Timing Belt 350-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 350-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 258 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M258030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1200 mm (47.24 inch)
View Details
Synchro-Link® Timing Belts - Polyurethane (Metric) (T2.5, T5, T10) -  - Bando American, Inc.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 3 to 50 mm (0.1181 to 1.97 inch)
Number of Teeth 20 to 288
View Details