Megadyne Americas 5MR Power Grip® GT® 2 Neoprene Timing Belt 5MR-360

Description
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Power Grip® GT® 2 Neoprene Timing Belt - 5MR-360 - Megadyne Americas
Pineville, NC, United States
5MR Power Grip® GT® 2 Neoprene Timing Belt
5MR-360
5MR Power Grip® GT® 2 Neoprene Timing Belt 5MR-360
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Power Grip® GT® 2 Neoprene

5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 5MR-360
Product Name 5MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
2 mm (GT3) Pitch, 371 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M371090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details