Megadyne Americas 5M HTD® Neoprene Timing Belt 460-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 460-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
460-5M
5M HTD® Neoprene Timing Belt 460-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 460-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
2 mm (GT3) Pitch, 246 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M246030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 5mm
Features Open-Ended
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
View Details