Megadyne Americas 2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-502

Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-502 - Megadyne Americas
Pineville, NC, United States
2MR Power Grip® GT® 2 Neoprene Timing Belt
2MR-502
2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-502
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

2MR Power Grip® GT® 2 Neoprene

2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2MR-502
Product Name 2MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 1000 mm (39.37 inch)
View Details
2 mm (GT3) Pitch, 92 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M092030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
DB-T20 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details