Megadyne Americas 5MR Power Grip® GT® 2 Neoprene Timing Belt 5MR-1300

Description
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Power Grip® GT® 2 Neoprene Timing Belt - 5MR-1300 - Megadyne Americas
Pineville, NC, United States
5MR Power Grip® GT® 2 Neoprene Timing Belt
5MR-1300
5MR Power Grip® GT® 2 Neoprene Timing Belt 5MR-1300
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Power Grip® GT® 2 Neoprene

5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 5MR-1300
Product Name 5MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Number of Teeth 85
Belt Material Rubber; Rubber
View Details
2 mm (GT3) Pitch, 65 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M065060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
DB-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details