Megadyne Americas 8M HTD® Neoprene Timing Belt 3048-8M

Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD® Neoprene Timing Belt - 3048-8M - Megadyne Americas
Pineville, NC, United States
8M HTD® Neoprene Timing Belt
3048-8M
8M HTD® Neoprene Timing Belt 3048-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 3048-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
3048-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 3048-8M
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M Power Grip® GT® 2 Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (metric) Timing Belts (metric)
Product Number 3048-8M 3048-8M
Product Name 8M HTD® Neoprene Timing Belt 8M HTD/ Power Grip® GT® Neoprene Timing Belt
Metric Pitch HTD 8mm GT 2 8mm Pitch
Belt Length 3048 mm (120 inch) 3048 mm (120 inch)
Number of Teeth 381 381
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 37 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M037030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 480 mm (18.9 inch)
View Details
T5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details