Megadyne Americas T5 Urethane Steel Timing Belt 4 T5

Description
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T5 Urethane Steel Timing Belt - 4 T5 - Megadyne Americas
Pineville, NC, United States
T5 Urethane Steel Timing Belt
4 T5
T5 Urethane Steel Timing Belt 4 T5
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 4 T5
Product Name T5 Urethane Steel Timing Belt
Metric Pitch T 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 144 mm (5.67 inch)
View Details
2 mm (GT3) Pitch, 46 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M046090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Open Ended Timing Belts - HTD14-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 14mm
Features Open-Ended
Belt Width 25 to 115 mm (0.9843 to 4.53 inch)
View Details