5MR Power Grip® GT® 2 Neoprene
5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 5MR-1270 |
| Product Name | 5MR Power Grip® GT® 2 Neoprene Timing Belt |
| Metric Pitch | GT 5mm |
| Belt Width | 9 to 25.4 mm (0.3543 to 1 inch) |
| Belt Length | 1270 mm (50 inch) |