Megadyne Americas 8M HTD/ Power Grip® GT® Neoprene Timing Belt 656-8M

Description
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 656-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
656-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 656-8M
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M Power Grip® GT® 2 Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site
8M HTD® Neoprene Timing Belt - 656-8M - Megadyne Americas
Pineville, NC, United States
8M HTD® Neoprene Timing Belt
656-8M
8M HTD® Neoprene Timing Belt 656-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (metric) Timing Belts (metric)
Product Number 656-8M 656-8M
Product Name 8M HTD/ Power Grip® GT® Neoprene Timing Belt 8M HTD® Neoprene Timing Belt
Metric Pitch GT 2 8mm Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 656 mm (25.83 inch) 656 mm (25.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
2 mm (GT3) Pitch, 142 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M142030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
DB-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details