Megadyne Americas Datasheets for V-Belts and V-Ribbed Belts
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more
| Product Name | Notes |
|---|---|
| V - belts Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C | |
| Cogged V-belt Material: PW, themoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Cogged for greater flexibilty | |
| Double V-belt Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Designed for serpentine drives. Capable of transmitting power through both sides of belt. | |
| Intergral Supergrip Surface (ISGS) V-belt Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 32D Temperature range 0° to 80° C Co-extruded to eliminate delamination of the supergrip surface from the... | |
| Intergral Supergrip Surface (ISGS) V-belt Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Co-extruded to eliminate delamination of the supergrip surface from the... | |
| Parallel V-belt - Twin Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C Designed for long center-to-center drives. Two belts produced with an integral... | |
| Parallel V-belt - Twin Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Designed for long center-to-center drives. Two belts produced with an integral... | |
| Ridge-top V-belt, Form 1 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Provide excellent conveying properties wher minimal product contact is required. Excellent... | |
| Ridge-top V-belt, Form 2 Material: PUW, thermoplastic, polyester elastomer, shore hardness 87A, 34D Temperature range 0° to 80° C Designed forf easy cleaning and reduced maintenance. | |
| Ridge-top V-belt, Form 2 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Designed for easy cleaning and reduced maintenance. | |
| V-belt Material: PH, thermoplastic polyester elastomer, shore hardness 55D Temperature range -5° to 80° C | |
| V-belts Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C |