Megadyne Americas 2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-504

Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-504 - Megadyne Americas
Pineville, NC, United States
2MR Power Grip® GT® 2 Neoprene Timing Belt
2MR-504
2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-504
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

2MR Power Grip® GT® 2 Neoprene

2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2MR-504
Product Name 2MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 386 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M386060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1280 mm (50.39 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details