Megadyne Americas 5MR Power Grip® GT® 2 Neoprene Timing Belt 5MR-405

Description
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Power Grip® GT® 2 Neoprene Timing Belt - 5MR-405 - Megadyne Americas
Pineville, NC, United States
5MR Power Grip® GT® 2 Neoprene Timing Belt
5MR-405
5MR Power Grip® GT® 2 Neoprene Timing Belt 5MR-405
5MR Power Grip® GT® 2 Neoprene 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Power Grip® GT® 2 Neoprene

5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 5MR-405
Product Name 5MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 170 Teeth, 3mm Wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M170030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 350 mm (13.78 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details