Megadyne Americas 3M HTD® Neoprene Timing Belt 366-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 366-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
366-3M
3M HTD® Neoprene Timing Belt 366-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 366-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 372 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M372030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
AT5-P -  - Habasit America
Habasit America
Specs
Metric Pitch AT 5mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 2440 N (8776 oz)
View Details