Megadyne Americas Datasheets for Timing Belts (metric)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more
| Product Name | Notes |
|---|---|
| 14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement. | |
| 2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement. | |
| 3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement. | |
| 5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement. | |
| 8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement. | |
| 8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement. | |
| AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length | |
| AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length | |
| AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length | |
| HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length | |
| HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length | |
| STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length | |
| STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length | |
| T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length | |
| T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length | |
| T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length |
| Next >> |