Megadyne Americas 3M HTD® Neoprene Timing Belt 342-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 342-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
342-3M
3M HTD® Neoprene Timing Belt 342-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 342-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 342 mm (13.46 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 246 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M246090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1440 mm (56.69 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details