Megadyne Americas Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| 200A These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| E2631 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| F-12 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| F-8 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| F-8 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| N - Group (Neoprene) High strength, antistatic, transport belt suitable for nose bars/low friction | |
| P - Group (Polyurethane) Cross rigid elastic transport and conveying belt for accumulators, fixed center distances | |
| P - Group (Polyurethane) Cross rigid, semi elastic transport and conveying belt | |
| P - Group (Polyurethane) Drive and transport belt for heavy service, extruder belt | |
| P - Group (Polyurethane) Elastic transport and conveying belt with textile support, fixed center distances | |
| P - Group (Polyurethane) Extremely strong drive and transport belt, cross rigid, extruder belt, tubewinder belt | |
| P - Group (Polyurethane) Fine, very flexible and low extension aramide belt for small pulleys, cross rigid | |
| P - Group (Polyurethane) Flexible and versatile transport belt, abrasion-proof for small pulleys | |
| P - Group (Polyurethane) Flexible, light transport and conveying belt, cross rigid, abrasion proof | |
| P - Group (Polyurethane) Flexible, versatile transport and conveying belt | |
| P - Group (Polyurethane) Folding machine transport belt, general paper handling | |
| P - Group (Polyurethane) High strength drive and transport belt, heat resistant layer, low stretch | |
| P - Group (Polyurethane) Highly flexible conveying belt for small pulleys | |
| P - Group (Polyurethane) Highly flexible, thin conveying and transport belt, cross rigid | |
| P - Group (Polyurethane) Knife edge belt, cross rigid, non gathering, low noise running, running side low friction | |
| P - Group (Polyurethane) Knife edge belt, low friction on running side | |
| P - Group (Polyurethane) Light transport belt, flexible | |
| P - Group (Polyurethane) Light transport belt, multiflexing | |
| P - Group (Polyurethane) Transport belt for fixed center distances with textile layer elastic | |
| P - Group (Polyurethane) Transport belt for fixed center distances, elastic | |
| P - Group (Polyurethane) Universal belt for high speeds up to 60 m/s, transport and conveying, for tubewinders | |
| P - Group (Polyurethane) Universal flexible transport and conveying belt | |
| P - Group (Polyurethane) Versatile drive and transport belt, cotton layer on textile side, usable nose bars, abrasion-proof | |
| P - Group (Polyurethane) Versatile, flexible and thin transport belt, heat resistant layer, low stretch | |
| P - Group (Polyurethane) High strength transport belt, low coefficient of friction on drive side | |
| S - Group (Silicone) Good heat resistance, light transport belt with low stretch, stable at narrow widths | |
| S - Group (Silicone) Heat resistant, low stretch transport belt, aramid fiber | |
| S - Group (Silicone) High coefficient of friction, knife edge transport, usable with nose bars | |
| S - Group (Silicone) High strength transport belt, high load capacity, extremely heat resistant | |
| S - Group (Silicone) Slider textile side, medical applications, simple cleaning, usable with nose bars | |
| S - Group (Silicone) Universal belt for transport and conveying function | |
| S - Group (Silicone) Universal belt with very good heat resistance, alternative for natural rubber | |
| S - Group (Silicone) Universal transport belt also for drive applications | |
| S - Group (Silicone) Usable for constant extreme temperature, available open end, heat insulating | |
| S - Group (Silicone) Transport belt, heat and cold resistant, knife edge transport, food contact | |
| S - Group (Silicone) Transport belt, high strength and high temperature extremes | |
| S - Group (Silicone) Transport belt, slider bed, food contact, good coefficient of friction | |
| S - Group (Silicone) Universal transport belt, heat and cold resistant | |
| SECA® Flat Belt - FL 2 Steel Cords SECA® polyurethane flat belts are used open ended for linear motion and positioning, or spliced endless for conveying. Resistant to moisture, grease,... | |
| W1002A These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W1005H These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W1009 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W1011 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings | |
| W2002A These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W2005H These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W2009 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W3001 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W3005H These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W3009 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W4005H These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W4009 These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. |