Megadyne Americas Datasheets for Flat Belts
Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment.
Flat Belts: Learn more
| Product Name | Notes |
|---|---|
| 400 Panther These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| F-12 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| F-8 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| F-8 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches. | |
| N - Group (Neoprene) Drive belt for printers, cash dispensers and precision instruments | |
| N - Group (Neoprene) Flexible drive belt, multi flexing and straight running | |
| N - Group (Neoprene) High strength, low stretch drive belt for small pulleys | |
| N - Group (Neoprene) Knife-edge belt, low coefficient of friction on textile side. | |
| N - Group (Neoprene) Universal drive belt, flexible, textile machines | |
| N - Group (Neoprene) Very flexible drive belt for floppy-disc, card-reader | |
| N - Group (Neoprene) High strength, high speed, universal drive belt up to 80 m/s | |
| N - Group (Neoprene) Very high strength, very low stretch drive belts up to 100 m/s | |
| P - Group (Polyurethane) Drive and transport belt for heavy service, extruder belt | |
| P - Group (Polyurethane) Extremely strong drive and transport belt, cross rigid, extruder belt, tubewinder belt | |
| P - Group (Polyurethane) High strength drive and transport belt, heat resistant layer, low stretch | |
| P - Group (Polyurethane) Versatile drive and transport belt, cotton layer on textile side, usable nose bars, abrasion-proof | |
| P - Group (Polyurethane) Drive belt, general strength approx. 70 m/sec | |
| Panther H These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| Panther L These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| Panther VL These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W3002A These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. | |
| W4002A These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings. |