Megadyne Americas 3M HTD® Neoprene Timing Belt 432-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 432-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
432-3M
3M HTD® Neoprene Timing Belt 432-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 432-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 2000 mm (78.74 inch)
View Details
2 mm (GT3) Pitch, 106 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M106090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts for Food/Wet Environments -  - US Timing & Conveyor
Specs
Metric Pitch T 5mm; T 10mm; STD8 and H pitched belts
Belt Width 310 mm (12.2 inch)
Reinforcement Kevlar® (optional feature)
View Details