Megadyne Americas 3M HTD® Neoprene Timing Belt 411-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 411-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
411-3M
3M HTD® Neoprene Timing Belt 411-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 411-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 36 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M036030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
Synchro-Link® STS Timing Belts - Neoprene (Metric) (STS2M, STS3M, STS4.5M, STS5M, STS8M, STS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
Belt Width 4 to 120 mm (0.1575 to 4.72 inch)
Number of Teeth 43 to 358
View Details