Megadyne Americas T20 Urethane Steel Timing Belt 32 T20

Description
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length
Description
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T20 Urethane Steel Timing Belt - 32 T20 - Megadyne Americas
Pineville, NC, United States
T20 Urethane Steel Timing Belt
32 T20
T20 Urethane Steel Timing Belt 32 T20
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 32 T20
Product Name T20 Urethane Steel Timing Belt
Metric Pitch T 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 330 mm (12.99 inch)
View Details
2 mm (GT3) Pitch, 116 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M116060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details