Megadyne Americas Timing Belt 50 STD5

Description
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 50 STD5 - Megadyne Americas
Pineville, NC, United States
Timing Belt
50 STD5
Timing Belt 50 STD5
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 50 STD5
Product Name Timing Belt
Metric Pitch STD5 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 275 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M275030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 318 mm (12.52 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details