Megadyne Americas 8M HTD/ Power Grip® GT® Neoprene Timing Belt 408-8M

Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 408-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
408-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 408-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 408-8M
Product Name 8M HTD/ Power Grip® GT® Neoprene Timing Belt
Metric Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 408 mm (16.06 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 450 mm (17.72 inch)
View Details
2 mm (GT3) Pitch, 163 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M163060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Industrial Custom Timing Belts - Pin Splice Options -  - US Timing & Conveyor
Specs
Metric Pitch T 10mm; T 20mm; AT 10mm; AT 20mm
Belt Width 25 to 100 mm (0.9843 to 3.94 inch)
Reinforcement Kevlar® (optional feature)
View Details