Megadyne Americas 14M HTD® Neoprene Timing Belt 4004-14M

Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
14M HTD® Neoprene Timing Belt - 4004-14M - Megadyne Americas
Pineville, NC, United States
14M HTD® Neoprene Timing Belt
4004-14M
14M HTD® Neoprene Timing Belt 4004-14M
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

14M HTD/ Power Grip® GT® Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 4004-14M
Product Name 14M HTD® Neoprene Timing Belt
Metric Pitch HTD 14mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
2 mm (GT3) Pitch, 63 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M063030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
PuVFFS Timing Belt with Rubber Cover -  - Bervina Ltd.
Specs
Metric Pitch T 5mm; T 10mm
Belt Width 25 to 65 mm (0.9843 to 2.56 inch)
Belt Length 455 to 920 mm (17.91 to 36.22 inch)
View Details