Megadyne Americas T20 Urethane Steel Timing Belt 50 T20

Description
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length
Description
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T20 Urethane Steel Timing Belt - 50 T20 - Megadyne Americas
Pineville, NC, United States
T20 Urethane Steel Timing Belt
50 T20
T20 Urethane Steel Timing Belt 50 T20
T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

T20 pitch, 1000 mm min. welded belt length, 30 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 50 T20
Product Name T20 Urethane Steel Timing Belt
Metric Pitch T 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
2 mm (GT3) Pitch, 376 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M376030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details