Megadyne Americas SECA® Timing Belt - AT20 Steel Cords 32 AT20

Description
AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length
Description
AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length

Suppliers

Company
Product
Description
Supplier Links
SECA® Timing Belt - AT20 Steel Cords - 32 AT20 - Megadyne Americas
Pineville, NC, United States
SECA® Timing Belt - AT20 Steel Cords
32 AT20
SECA® Timing Belt - AT20 Steel Cords 32 AT20
AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length

AT20 pitch, 1000 mm min. welded belt length, 30m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 32 AT20
Product Name SECA® Timing Belt - AT20 Steel Cords
Metric Pitch AT 20mm
Unlock Full Specs
to access all available technical data

Similar Products

5mm (GT2) Pitch, 130 Grooves, 25mm wide TruMotion belt with low dust & Elevated Temperature Capibility. - A26R55M130250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 5mm
Belt Width 25 mm (0.9843 inch)
Belt Material Polymer Compound
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1200 mm (47.24 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details