Megadyne Americas 5M HTD® Neoprene Timing Belt 640-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 640-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
640-5M
5M HTD® Neoprene Timing Belt 640-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 640-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 183 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M183030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 285 mm (11.22 inch)
View Details
Synchro-Link® Timing Belts - Polyurethane (Metric) (T2.5, T5, T10) -  - Bando American, Inc.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 3 to 50 mm (0.1181 to 1.97 inch)
Number of Teeth 20 to 288
View Details